XP Power MTC150 Series DC Power Supply MTC15028S28

Description
• 75-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty
Request a Quote Datasheet
Description
• 75-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MTC150 Series DC Power Supply - MTC15028S28 - XP Power
Sunnyvale, CA, USA
MTC150 Series DC Power Supply
MTC15028S28
MTC150 Series DC Power Supply MTC15028S28
• 75-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty

• 75-150 Watts
• 10-40 VDC Input Range
• Designed for Vetronic & Avionic Use
• Magnetic Feedback Technology
• -55 °C to +100 ºC Operation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-4653-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4653-ND
DC DC Converters 1470-4653-ND
Isolated Module DC DC Converter 1 Output 28V 5.35A 10V - 40V Input

Isolated Module DC DC Converter 1 Output 28V 5.35A 10V - 40V Input

Buy Now Datasheet
Dc/dc Converter, 150W, 28V, 5.35A; Power Supply Approvals Xp Power - 67T2724 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 150W, 28V, 5.35A; Power Supply Approvals Xp Power
67T2724
Dc/dc Converter, 150W, 28V, 5.35A; Power Supply Approvals Xp Power 67T2724
DC/DC CONVERTER, 150W, 28V, 5.35A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:5.35A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC/DC CONVERTER, 150W, 28V, 5.35A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:5.35A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number MTC15028S28 1470-4653-ND 67T2724
Product Name MTC150 Series DC Power Supply DC DC Converters Dc/dc Converter, 150W, 28V, 5.35A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Military
Features Remote Sense, Thermal Warning
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 1225037 - RS Components, Ltd.
Specs
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
DC Output Voltage 32.0 volts
View Details