XP Power JTF08 Series DC/DC Converter JTF0848D05

Description
• 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty
Request a Quote Datasheet
Description
• 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTF08 Series DC/DC Converter - JTF0848D05 - XP Power
Sunnyvale, CA, USA
JTF08 Series DC/DC Converter
JTF0848D05
JTF08 Series DC/DC Converter JTF0848D05
• 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty

• 8-12 Watts
• Wide 4:1 Input Range
• Operating Temperature -40 ºC to +105 ºC
• Single & Dual Outputs
• Standard Remote On/Off
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JTF0848D05-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JTF0848D05-ND
DC DC Converters JTF0848D05-ND
Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 8W, 5V, -5V; Power Supply Approvals Xp Power - 99R4339 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 8W, 5V, -5V; Power Supply Approvals Xp Power
99R4339
Dc-Dc Converter, Iso Pol, 2 O/p, 8W, 5V, -5V; Power Supply Approvals Xp Power 99R4339
DC-DC CONVERTER, ISO POL, 2 O/P, 8W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:8W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:800mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 8W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:8W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:800mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JTF0848D05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTF0848D05
Power Supplies - Board Mount - DC DC Converters JTF0848D05
DC DC CONVERTER +/-5V 8W

DC DC CONVERTER +/-5V 8W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTF0848D05 JTF0848D05-ND 99R4339 JTF0848D05
Product Name JTF08 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 8W, 5V, -5V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC Source - CW2501M - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details