XP Power DC DC Converters JTE0348D12-H

Description
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - JTE0348D12-H-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JTE0348D12-H-ND
DC DC Converters JTE0348D12-H-ND
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 3W, Dip; Power Supply Approvals Xp Power - 44Y5665 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3W, Dip; Power Supply Approvals Xp Power
44Y5665
Dc-Dc Converter, 2 O/p, 3W, Dip; Power Supply Approvals Xp Power 44Y5665
DC-DC CONVERTER, 2 O/P, 3W, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12V; Width:20.32mmRoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 3W, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12V; Width:20.32mmRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JTE0348D12-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTE0348D12-H
Power Supplies - Board Mount - DC DC Converters JTE0348D12-H
DC DC CONVERTER +/-12V 3W

DC DC CONVERTER +/-12V 3W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number JTE0348D12-H-ND 44Y5665 JTE0348D12-H
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 3W, Dip; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.1250 amps 0.1250 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - ea-psb-10080-1000-4u-27430 - TPS Elektronik GmbH
Specs
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 1000 amps
DC Output Voltage 0.0 to 80.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - GHP12012D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details