XP Power DC DC Converters JTL6024D15

Description
Isolated Module DC DC Converter 2 Output 15V -15V 2A, 2A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 2A, 2A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3561-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3561-ND
DC DC Converters 1470-3561-ND
Isolated Module DC DC Converter 2 Output 15V -15V 2A, 2A 9V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 2A, 2A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 2A; No. Of Outputs Xp Power - 99Y8138 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 2A; No. Of Outputs Xp Power
99Y8138
Dc-Dc Converter, 15V, 2A; No. Of Outputs Xp Power 99Y8138
DC-DC CONVERTER, 15V, 2A; No. of Outputs:2 Output; Output Power Max:60W; Output Voltage - Output 1:15VDC; Output Current - Output 1:2A; Output Voltage - Output 2:-15VDC; Output Current - Output 2:2A; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 2A; No. of Outputs:2 Output; Output Power Max:60W; Output Voltage - Output 1:15VDC; Output Current - Output 1:2A; Output Voltage - Output 2:-15VDC; Output Current - Output 2:2A; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply/Voltage Converter PC Board Mount - 88725224 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
88725224
Power Supply/Voltage Converter PC Board Mount 88725224
DC-DC CONVERTER, 15V, 2A; NO. OF OUTPUTS:2 OUTPUT; OUTPUT POWER MAX:60W; OUTPUT VOLTAGE - OUTPUT 1:15VDC; OUTPUT CURRENT - OUTPUT 1:2A; OUTPUT VOLTAGE - OUTPUT 2:-15VDC; OUTPUT CURRENT - OUTPUT 2:2A; OUTPUT VOLTAGE - OUTPUT 3:-; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DC-DC CONVERTER, 15V, 2A; NO. OF OUTPUTS:2 OUTPUT; OUTPUT POWER MAX:60W; OUTPUT VOLTAGE - OUTPUT 1:15VDC; OUTPUT CURRENT - OUTPUT 1:2A; OUTPUT VOLTAGE - OUTPUT 2:-15VDC; OUTPUT CURRENT - OUTPUT 2:2A; OUTPUT VOLTAGE - OUTPUT 3:-; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3561-ND 99Y8138 88725224
Product Name DC DC Converters Dc-Dc Converter, 15V, 2A; No. Of Outputs Xp Power Power Supply/Voltage Converter PC Board Mount
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6855-ea-pub-10500-180-4u-30000w-32074 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 180 amps
View Details
Rack Mounting - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount
View Details