XP Power DC DC Converters JTK3048S15

Description
Isolated Module DC DC Converter 1 Output 15V 2A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 2A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3533-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3533-ND
DC DC Converters 1470-3533-ND
Isolated Module DC DC Converter 1 Output 15V 2A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 2A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 2A; Power Supply Approvals Xp Power - 85Y2892 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 2A; Power Supply Approvals Xp Power
85Y2892
Dc-Dc Converter, 15V, 2A; Power Supply Approvals Xp Power 85Y2892
DC-DC CONVERTER, 15V, 2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Isolation Voltage:1.6kV RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Isolation Voltage:1.6kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3533-ND 85Y2892
Product Name DC DC Converters Dc-Dc Converter, 15V, 2A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6851-ea-pub-10060-1000-4u-30000w-32070 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 1000 amps
View Details
Gold Box - Linear Power Supplies (Programmable with a Control Voltage or a Potentiometer) -  - Acopian Power Supplies
Specs
Type DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details