XP Power JTF12 Series DC/DC Converter JTF1224D05

Description
• 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty
Request a Quote Datasheet
Description
• 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTF12 Series DC/DC Converter - JTF1224D05 - XP Power
Sunnyvale, CA, USA
JTF12 Series DC/DC Converter
JTF1224D05
JTF12 Series DC/DC Converter JTF1224D05
• 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty

• 8-12 Watts
• Wide 4:1 Input Range
• Operating Temperature -40 ºC to +105 ºC
• Single & Dual Outputs
• Standard Remote On/Off
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2096-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2096-5-ND
DC DC Converters 1470-2096-5-ND
Isolated Module DC DC Converter 2 Output 5V -5V 1.2A, 1.2A 9V - 36V Input

Isolated Module DC DC Converter 2 Output 5V -5V 1.2A, 1.2A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JTF1224D05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTF1224D05
Power Supplies - Board Mount - DC DC Converters JTF1224D05
DC DC CONVERTER +/-5V 12W

DC DC CONVERTER +/-5V 12W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 12W, 5V, -5V; Power Supply Approvals Xp Power - 04R8889 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 12W, 5V, -5V; Power Supply Approvals Xp Power
04R8889
Dc-Dc Converter, Iso Pol, 2 O/p, 12W, 5V, -5V; Power Supply Approvals Xp Power 04R8889
DC-DC CONVERTER, ISO POL, 2 O/P, 12W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 12W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTF1224D05 1470-2096-5-ND JTF1224D05 04R8889
Product Name JTF12 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 12W, 5V, -5V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 7350740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type c
View Details