XP Power JTM20 Series DC/DC Converter JTM2048S3V3

Description
• 20 Watts • 4:1 Input Range • -40 °C to +105 °C Operating Temperature • Single & Dual Outputs • Overvoltage & Overcurrent Protection • 3 Year Warranty
Request a Quote Datasheet
Description
• 20 Watts • 4:1 Input Range • -40 °C to +105 °C Operating Temperature • Single & Dual Outputs • Overvoltage & Overcurrent Protection • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTM20 Series DC/DC Converter - JTM2048S3V3 - XP Power
Sunnyvale, CA, USA
JTM20 Series DC/DC Converter
JTM2048S3V3
JTM20 Series DC/DC Converter JTM2048S3V3
• 20 Watts • 4:1 Input Range • -40 °C to +105 °C Operating Temperature • Single & Dual Outputs • Overvoltage & Overcurrent Protection • 3 Year Warranty

• 20 Watts
• 4:1 Input Range
• -40 °C to +105 °C Operating Temperature
• Single & Dual Outputs
• Overvoltage & Overcurrent Protection
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JTM2048S3V3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JTM2048S3V3-ND
DC DC Converters JTM2048S3V3-ND
Isolated Module DC DC Converter 1 Output 3.3V 5.5A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 5.5A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 5.5A, 3.3V; Power Supply Approvals Xp Power - 04R8922 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 5.5A, 3.3V; Power Supply Approvals Xp Power
04R8922
Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 5.5A, 3.3V; Power Supply Approvals Xp Power 04R8922
DC-DC CONVERTER, ISO POL, 1 O/P, 20W, 5.5A, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:5.5A; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 20W, 5.5A, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:5.5A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JTM2048S3V3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTM2048S3V3
Power Supplies - Board Mount - DC DC Converters JTM2048S3V3
DC DC CONVERTER 3.3V 20W

DC DC CONVERTER 3.3V 20W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTM2048S3V3 JTM2048S3V3-ND 04R8922 JTM2048S3V3
Product Name JTM20 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 5.5A, 3.3V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-psi-10750-06-2u-27683 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 6 amps
View Details