XP Power Industrial, DIN Rail Power Supplies JVA151500S12-DF

Description
DC/DC DIN RAIL SUPPLY 12V 15W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 12V 15W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1470-4481-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-4481-ND
Industrial, DIN Rail Power Supplies 1470-4481-ND
DC/DC DIN RAIL SUPPLY 12V 15W

DC/DC DIN RAIL SUPPLY 12V 15W

Buy Now Datasheet
Dc-Dc Converter, 12V, 1.25A; Power Supply Approvals Xp Power - 43AC1967 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1.25A; Power Supply Approvals Xp Power
43AC1967
Dc-Dc Converter, 12V, 1.25A; Power Supply Approvals Xp Power 43AC1967
DC-DC CONVERTER, 12V, 1.25A; Power Supply Approvals:ITE; Input Ratio:8:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1.25A; Power Supply Approvals:ITE; Input Ratio:8:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 12V, 1.25A; No. Of Outputs Xp Power - 43AC0022 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1.25A; No. Of Outputs Xp Power
43AC0022
Dc-Dc Converter, 12V, 1.25A; No. Of Outputs Xp Power 43AC0022
DC-DC CONVERTER, 12V, 1.25A; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1.25A; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4481-ND 43AC1967
Product Name Industrial, DIN Rail Power Supplies Dc-Dc Converter, 12V, 1.25A; Power Supply Approvals Xp Power
Type 1 DC-DC Converter
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 1.25 amps 1.25 amps
DC Input Voltage 200.0 to 1500.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psb-10360-120-3u-27459 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 120 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Aerospace & Defense Products - AFL5008S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 8.0 volts
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details