XP Power MTC30 Series DC Power Supply MTC3028S15

Description
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty
Request a Quote Datasheet
Description
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MTC30 Series DC Power Supply - MTC3028S15 - XP Power
Sunnyvale, CA, USA
MTC30 Series DC Power Supply
MTC3028S15
MTC30 Series DC Power Supply MTC3028S15
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty

• 5-35 Watts
• 10-50 VDC Input Range
• Designed For Vetronic & Avionic Use
• Single & Dual Output Versions
• -55 °C Operation Available
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - MTC3028S15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
MTC3028S15-ND
DC DC Converters MTC3028S15-ND
Isolated Module DC DC Converter 1 Output 15V 2.33A 15.5V - 40V Input

Isolated Module DC DC Converter 1 Output 15V 2.33A 15.5V - 40V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 35W, 2.33A, 15V; Power Supply Approvals Xp Power - 50M0700 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 35W, 2.33A, 15V; Power Supply Approvals Xp Power
50M0700
Dc-Dc Converter, Iso Pol, 1 O/p, 35W, 2.33A, 15V; Power Supply Approvals Xp Power 50M0700
DC-DC CONVERTER, ISO POL, 1 O/P, 35W, 2.33A, 15V; Power Supply Approvals:-; Input Ratio:3:1; Output Power Max:35W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2.33A; Output Voltage - Output 2:- RoHS Compliant: No

DC-DC CONVERTER, ISO POL, 1 O/P, 35W, 2.33A, 15V; Power Supply Approvals:-; Input Ratio:3:1; Output Power Max:35W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2.33A; Output Voltage - Output 2:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number MTC3028S15 MTC3028S15-ND 50M0700
Product Name MTC30 Series DC Power Supply DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 35W, 2.33A, 15V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Military
Features Overtemperature Protection
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - SGI-800-6 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 5000 watts
View Details