XP Power JTL30 Series DC/DC Converter JTL3048T0515

Description
• 30 Watts • 4:1 Input Range • High Power Density • Single, Dual and Triple Outputs • High Efficiency - Up to 91% • 3 Year Warranty
Request a Quote Datasheet
Description
• 30 Watts • 4:1 Input Range • High Power Density • Single, Dual and Triple Outputs • High Efficiency - Up to 91% • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTL30 Series DC/DC Converter - JTL3048T0515 - XP Power
Sunnyvale, CA, USA
JTL30 Series DC/DC Converter
JTL3048T0515
JTL30 Series DC/DC Converter JTL3048T0515
• 30 Watts • 4:1 Input Range • High Power Density • Single, Dual and Triple Outputs • High Efficiency - Up to 91% • 3 Year Warranty

• 30 Watts
• 4:1 Input Range
• High Power Density
• Single, Dual and Triple Outputs
• High Efficiency - Up to 91%
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JTL3048T0515-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JTL3048T0515-ND
DC DC Converters JTL3048T0515-ND
Isolated Module DC DC Converter 3 Output 5V 15V -15V 4A, 330mA, 330mA 18V - 75V Input

Isolated Module DC DC Converter 3 Output 5V 15V -15V 4A, 330mA, 330mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 3 O/p, 30W, 5V, 15V; Power Supply Approvals Xp Power - 52R2902 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 3 O/p, 30W, 5V, 15V; Power Supply Approvals Xp Power
52R2902
Dc-Dc Converter, Iso Pol, 3 O/p, 30W, 5V, 15V; Power Supply Approvals Xp Power 52R2902
DC-DC CONVERTER, ISO POL, 3 O/P, 30W, 5V, 15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:3 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:15V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 3 O/P, 30W, 5V, 15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:3 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:15V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JTL3048T0515 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTL3048T0515
Power Supplies - Board Mount - DC DC Converters JTL3048T0515
DC DC CONVERTER 5V +/-15V 30W

DC DC CONVERTER 5V +/-15V 30W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTL3048T0515 JTL3048T0515-ND 52R2902 JTL3048T0515
Product Name JTL30 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 3 O/p, 30W, 5V, 15V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zippy DC to DC -48V 300W FLEX ATX Switch Power Supply without PFC - 96PS-D300WFX - Advantech
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details