XP Power JTF15 Series DC-DC Converter JTF1548S12

Description
• 15 Watts • Wide 4:1 Input Range • Operating Temperature -40 °C to +105 C • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty
Request a Quote Datasheet
Description
• 15 Watts • Wide 4:1 Input Range • Operating Temperature -40 °C to +105 C • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTF15 Series DC-DC Converter - JTF1548S12 - XP Power
Sunnyvale, CA, USA
JTF15 Series DC-DC Converter
JTF1548S12
JTF15 Series DC-DC Converter JTF1548S12
• 15 Watts • Wide 4:1 Input Range • Operating Temperature -40 °C to +105 C • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty

• 15 Watts
• Wide 4:1 Input Range
• Operating Temperature -40 °C to +105 C
• Single & Dual Outputs
• Standard Remote On/Off
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JTF1548S12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JTF1548S12-ND
DC DC Converters JTF1548S12-ND
Isolated Module DC DC Converter 1 Output 12V 1.25A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 1.25A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1.25A, 12V; Power Supply Approvals Xp Power - 89T3570 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1.25A, 12V; Power Supply Approvals Xp Power
89T3570
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1.25A, 12V; Power Supply Approvals Xp Power 89T3570
DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 1.25A, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 1.25A, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JTF1548S12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTF1548S12
Power Supplies - Board Mount - DC DC Converters JTF1548S12
DC DC CONVERTER 12V 15W

DC DC CONVERTER 12V 15W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTF1548S12 JTF1548S12-ND 89T3570 JTF1548S12
Product Name JTF15 Series DC-DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1.25A, 12V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5042X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-320W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 320 watts
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details