XP Power DC DC Converters P12N

Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output -1200V 2µA 5V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output -1200V 2µA 5V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3297-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3297-ND
DC DC Converters 1470-3297-ND
High Voltage - Non-Isolated Module DC DC Converter 1 Output -1200V 2µA 5V - 12V Input

High Voltage - Non-Isolated Module DC DC Converter 1 Output -1200V 2µA 5V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, -1.2Kv, 2Ua; High Voltage Power Supply Type Xp Power - 78Y6103 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, -1.2Kv, 2Ua; High Voltage Power Supply Type Xp Power
78Y6103
Dc-Dc Converter, 1 O/p, -1.2Kv, 2Ua; High Voltage Power Supply Type Xp Power 78Y6103
DC-DC CONVERTER, 1 O/P, -1.2KV, 2UA; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:2.4mW; Output Current Max:2µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, -1.2KV, 2UA; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:2.4mW; Output Current Max:2µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3297-ND 78Y6103
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, -1.2Kv, 2Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -10 to 70 C (14 to 158 F)
DC Input Voltage 5.0 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zippy AC to DC 100-240V 250W 2U (1+1)Redundant with PFC - 96PSR-A250W2U - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers