XP Power MTC05 Series DC Power Supply MTC0528S05-LT

Description
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty
Description
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty
Datasheet
Datasheet Summary
Powered by GS/AI

The MTC0528S05-LT is a DC power supply from the MTC05 Series by XP Power, designed to operate within an input voltage range of 15.5 to 40.0 VDC, with a transient input range of up to 50 VDC for short durations. This model provides a nominal output voltage of 5.0 VDC with a maximum output current of 0.8 A, delivering a total output power of 4 W. It features no minimum load requirement and offers line and load regulation of ±1% of the nominal output voltage. The power supply includes protections against overvoltage (110-120% of Vout), overcurrent (105-150% at nominal input), and short circuits, with a trip and restart mechanism. It operates efficiently with a typical efficiency of 77% at full load. The MTC0528S05-LT is suitable for applications requiring operation in extreme conditions, with a temperature range of -55 °C to +100 °C and compliance with various military standards, making it ideal for vetronic and avionic use. The device also supports remote sensing and has a startup time of less than 100 ms.

Datasheet Summary
Powered by GS/AI

The MTC0528S05-LT is a DC power supply from the MTC05 Series by XP Power, designed to operate within an input voltage range of 15.5 to 40.0 VDC, with a transient input range of up to 50 VDC for short durations. This model provides a nominal output voltage of 5.0 VDC with a maximum output current of 0.8 A, delivering a total output power of 4 W. It features no minimum load requirement and offers line and load regulation of ±1% of the nominal output voltage. The power supply includes protections against overvoltage (110-120% of Vout), overcurrent (105-150% at nominal input), and short circuits, with a trip and restart mechanism. It operates efficiently with a typical efficiency of 77% at full load. The MTC0528S05-LT is suitable for applications requiring operation in extreme conditions, with a temperature range of -55 °C to +100 °C and compliance with various military standards, making it ideal for vetronic and avionic use. The device also supports remote sensing and has a startup time of less than 100 ms.

Suppliers

Company
Product
Description
Supplier Links
MTC05 Series DC Power Supply - MTC0528S05-LT - XP Power
Sunnyvale, CA, USA
MTC05 Series DC Power Supply
MTC0528S05-LT
MTC05 Series DC Power Supply MTC0528S05-LT
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty

• 5-35 Watts
• 10-50 VDC Input Range
• Designed For Vetronic & Avionic Use
• Single & Dual Output Versions
• -55 °C Operation Available
• 3 Year Warranty

Supplier's Site Datasheet
Power Supply Rohs Compliant Xp Power - 53W3232 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Rohs Compliant Xp Power
53W3232
Power Supply Rohs Compliant Xp Power 53W3232
POWER SUPPLY ROHS COMPLIANT: YES

POWER SUPPLY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  XP Power Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number MTC0528S05-LT 53W3232
Product Name MTC05 Series DC Power Supply Power Supply Rohs Compliant Xp Power
Type DC-DC Converter
Technology Switching Power Supply
Applications Military
Features Overtemperature Protection
Operating Temperature -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - CBI126A - Powell Electronics, Inc.
Specs
DC Output Voltage 12.0 volts
DC Output Current 6 amps
View Details
FSP Adapter AC to DC 100-240V 140W 5/9/15/20/28V C14 PD USB-C - 96PSA-A140WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details