XP Power DC-DC Converter JWL4024S3V3

Description
40 Watts Regulated Single & Dual Output Wide 4:1 Input Range 2” x 1” Package 1500 VDC Isolation Operating Temperature -40 °C to +105 °C ITE Safety Approvals Remote On/Off High Power Density Optional Heatsink Six-sided Metal Case 3 Year Warranty
Request a Quote Datasheet
Description
40 Watts Regulated Single & Dual Output Wide 4:1 Input Range 2” x 1” Package 1500 VDC Isolation Operating Temperature -40 °C to +105 °C ITE Safety Approvals Remote On/Off High Power Density Optional Heatsink Six-sided Metal Case 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - JWL4024S3V3 - XP Power
Sunnyvale, CA, USA
DC-DC Converter
JWL4024S3V3
DC-DC Converter JWL4024S3V3
40 Watts Regulated Single & Dual Output Wide 4:1 Input Range 2” x 1” Package 1500 VDC Isolation Operating Temperature -40 °C to +105 °C ITE Safety Approvals Remote On/Off High Power Density Optional Heatsink Six-sided Metal Case 3 Year Warranty

40 Watts

  • Regulated Single & Dual Output
  • Wide 4:1 Input Range
  • 2” x 1” Package
  • 1500 VDC Isolation
  • Operating Temperature -40 °C to +105 °C
  • ITE Safety Approvals
  • Remote On/Off
  • High Power Density
  • Optional Heatsink
  • Six-sided Metal Case
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-3397-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3397-ND
DC DC Converters 1470-3397-ND
Isolated Module DC DC Converter 1 Output 3.3V 8A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 8A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JWL4024S3V3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JWL4024S3V3
Power Supplies - Board Mount - DC DC Converters JWL4024S3V3
DC DC CONVERTER 3.3V 40W

DC DC CONVERTER 3.3V 40W

Supplier's Site
Dc-Dc Converter, 3.3V, 8A; Power Supply Approvals Xp Power - 78Y4504 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 8A; Power Supply Approvals Xp Power
78Y4504
Dc-Dc Converter, 3.3V, 8A; Power Supply Approvals Xp Power 78Y4504
DC-DC CONVERTER, 3.3V, 8A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Isolation Voltage:1.5kVRoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 8A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Isolation Voltage:1.5kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JWL4024S3V3 1470-3397-ND JWL4024S3V3 78Y4504
Product Name DC-DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 3.3V, 8A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Voltage 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DHP30-550 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 16600 watts
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details