XP Power MTC35 Series DC/DC Converter MTC3528S12

Description
• 35-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty
Request a Quote Datasheet
Description
• 35-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MTC35 Series DC/DC Converter - MTC3528S12 - XP Power
Sunnyvale, CA, USA
MTC35 Series DC/DC Converter
MTC3528S12
MTC35 Series DC/DC Converter MTC3528S12
• 35-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty

• 35-150 Watts
• 10-40 VDC Input Range
• Designed for Vetronic & Avionic Use
• Magnetic Feedback Technology
• -55 °C to +100 ºC Operation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-4656-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4656-ND
DC DC Converters 1470-4656-ND
Isolated Module DC DC Converter 1 Output 12V 2.9A 10V - 40V Input

Isolated Module DC DC Converter 1 Output 12V 2.9A 10V - 40V Input

Buy Now Datasheet
Dc/dc Converter, 35W, 12V, 2.9A; Power Supply Approvals Xp Power - 78T1281 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 35W, 12V, 2.9A; Power Supply Approvals Xp Power
78T1281
Dc/dc Converter, 35W, 12V, 2.9A; Power Supply Approvals Xp Power 78T1281
DC/DC CONVERTER, 35W, 12V, 2.9A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:35W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.9A; Output Voltage - Output 2:-; Width:27.9mm RoHS Compliant: Yes

DC/DC CONVERTER, 35W, 12V, 2.9A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:35W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.9A; Output Voltage - Output 2:-; Width:27.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number MTC3528S12 1470-4656-ND 78T1281
Product Name MTC35 Series DC/DC Converter DC DC Converters Dc/dc Converter, 35W, 12V, 2.9A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Instrumentation
Features Overload Protection
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
High Voltage Power Supplies - 402-OEM-5KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-PSD-3005-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 3 amps
View Details
2 suppliers