The DC-DC Converter, part number 24T5324, is a high-density, isolated power supply designed to deliver a maximum output of 20W at 3.3V with a current rating of 4.5A. It operates within a wide input voltage range of 9-36 VDC and features a high efficiency of up to 89%. The converter includes protections for overload, overvoltage, and short circuits, ensuring reliable operation in various conditions. This model supports a wide operating temperature range from -40 °C to +100 °C and has a high isolation voltage of 1600 VDC, making it suitable for demanding applications. The device requires no minimum load and offers a trim capability of ±10% on the output voltage. Additionally, it is compliant with RoHS standards and has a three-year warranty, providing assurance of quality and longevity. Engineers considering this product will find it suitable for applications requiring compact, efficient power conversion with robust protection features.
20W dc-dc converter, 1x1 inch
Isolated Module DC DC Converter 1 Output 3.3V 4.5A 9V - 36V Input
DC-DC CONVERTER, ISO POL, 1 O/P, 20W, 4.5A, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-RoHS Compliant: Yes
DC DC CONVERTER 3.3V 20W
| XP Power | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | JTK2024S3V3 | JTK2024S3V3-ND | 24T5324 | JTK2024S3V3 |
| Product Name | JTK20 Series DC/DC Converter | DC DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 4.5A, 3.3V; Power Supply Approvals Xp Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Applications | Instrumentation | ITE (Commercial) | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| DC Output Voltage | 3.3 volts | 3.3 volts |