XP Power JTE Series DC-DC Converter JTE0648S12

Description
• 6 Watts • 4:1 Input Range • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • Optional Metal Case • 3 Year Warranty
Request a Quote Datasheet
Description
• 6 Watts • 4:1 Input Range • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • Optional Metal Case • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTE Series DC-DC Converter - JTE0648S12 - XP Power
Sunnyvale, CA, USA
JTE Series DC-DC Converter
JTE0648S12
JTE Series DC-DC Converter JTE0648S12
• 6 Watts • 4:1 Input Range • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • Optional Metal Case • 3 Year Warranty

• 6 Watts
• 4:1 Input Range
• Operating Temperature -40 °C to +100 °C
• Single & Dual Outputs
• Optional Metal Case
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2077-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2077-5-ND
DC DC Converters 1470-2077-5-ND
Isolated Module DC DC Converter 1 Output 12V 500mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 500mA 18V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JTE0648S12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTE0648S12
Power Supplies - Board Mount - DC DC Converters JTE0648S12
DC DC CONVERTER 12V 6W

DC DC CONVERTER 12V 6W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1O/p, 0.5A, 6W; Power Supply Approvals Xp Power - 19X6838 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1O/p, 0.5A, 6W; Power Supply Approvals Xp Power
19X6838
Dc-Dc Converter, Iso Pol, 1O/p, 0.5A, 6W; Power Supply Approvals Xp Power 19X6838
DC-DC CONVERTER, ISO POL, 1O/P, 0.5A, 6W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1O/P, 0.5A, 6W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTE0648S12 1470-2077-5-ND JTE0648S12 19X6838
Product Name JTE Series DC-DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1O/p, 0.5A, 6W; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Military ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - 5699959-21 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 200 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-2183-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers