XP Power JTF10 Series DC/DC Converter JTF1048D05

Description
• 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty
Request a Quote Datasheet
Description
• 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTF10 Series DC/DC Converter - JTF1048D05 - XP Power
Sunnyvale, CA, USA
JTF10 Series DC/DC Converter
JTF1048D05
JTF10 Series DC/DC Converter JTF1048D05
• 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty

• 8-12 Watts
• Wide 4:1 Input Range
• Operating Temperature -40 ºC to +105 ºC
• Single & Dual Outputs
• Standard Remote On/Off
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JTF1048D05-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JTF1048D05-ND
DC DC Converters JTF1048D05-ND
Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 18V - 75V Input

Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 18V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JTF1048D05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTF1048D05
Power Supplies - Board Mount - DC DC Converters JTF1048D05
DC DC CONVERTER +/-5V 10W

DC DC CONVERTER +/-5V 10W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 10W, 1A, 1A, 5V, -5V; Power Supply Approvals Xp Power - 24T5312 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 10W, 1A, 1A, 5V, -5V; Power Supply Approvals Xp Power
24T5312
Dc-Dc Converter, Iso Pol, 2 O/p, 10W, 1A, 1A, 5V, -5V; Power Supply Approvals Xp Power 24T5312
DC-DC CONVERTER, ISO POL, 2 O/P, 10W, 1A, 1A, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Isolation Voltage:1.6kV RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 10W, 1A, 1A, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Isolation Voltage:1.6kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTF1048D05 JTF1048D05-ND JTF1048D05 24T5312
Product Name JTF10 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 10W, 1A, 1A, 5V, -5V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
DIN Rail Power Supplies - 1368320 - RS Components, Ltd.
Specs
Technology Switching Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 47.0 volts
View Details