XP Power DC DC Converters JTK3024D15

Description
Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3529-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3529-ND
DC DC Converters 1470-3529-ND
Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 9V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 30W; No. Of Outputs Xp Power - 82Y6827 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 30W; No. Of Outputs Xp Power
82Y6827
Dc-Dc Converter, 2 O/p, 30W; No. Of Outputs Xp Power 82Y6827
DC-DC CONVERTER, 2 O/P, 30W; No. of Outputs:2 Output; Output Power Max:30W; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-15V; Output Current - Output 2:1A; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 30W; No. of Outputs:2 Output; Output Power Max:30W; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-15V; Output Current - Output 2:1A; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 2 O/p, 30W; Power Supply Approvals Xp Power - 85Y2883 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 30W; Power Supply Approvals Xp Power
85Y2883
Dc-Dc Converter, 2 O/p, 30W; Power Supply Approvals Xp Power 85Y2883
DC-DC CONVERTER, 2 O/P, 30W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-15V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 30W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-15V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3529-ND 82Y6827
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 30W; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details