XP Power DC-DC Converters JWE0824S05

Description
Regulated Single & Dual Output Ultra Wide 4:1 Input Range DIP16 Package 1500 VDC Isolation Operating Temperature -40 °C to +105 °C Full Power to +70 °C ITE Safety Approvals High Power Density Metal Case 3 Year Warranty
Request a Quote Datasheet
Description
Regulated Single & Dual Output Ultra Wide 4:1 Input Range DIP16 Package 1500 VDC Isolation Operating Temperature -40 °C to +105 °C Full Power to +70 °C ITE Safety Approvals High Power Density Metal Case 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - JWE0824S05 - XP Power
Sunnyvale, CA, USA
DC-DC Converters
JWE0824S05
DC-DC Converters JWE0824S05
Regulated Single & Dual Output Ultra Wide 4:1 Input Range DIP16 Package 1500 VDC Isolation Operating Temperature -40 °C to +105 °C Full Power to +70 °C ITE Safety Approvals High Power Density Metal Case 3 Year Warranty
  • Regulated Single & Dual Output
  • Ultra Wide 4:1 Input Range
  • DIP16 Package
  • 1500 VDC Isolation
  • Operating Temperature -40 °C to +105 °C
  • Full Power to +70 °C
  • ITE Safety Approvals
  • High Power Density
  • Metal Case
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-4076-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4076-ND
DC DC Converters 1470-4076-ND
Isolated Module DC DC Converter 1 Output 5V 1.6A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 1.6A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 1.6A; Power Supply Approvals Xp Power - 15AC8360 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 1.6A; Power Supply Approvals Xp Power
15AC8360
Dc-Dc Converter, 5V, 1.6A; Power Supply Approvals Xp Power 15AC8360
DC-DC CONVERTER, 5V, 1.6A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Isolation Voltage:1.5kV RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 1.6A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Isolation Voltage:1.5kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number JWE0824S05 1470-4076-ND 15AC8360
Product Name DC-DC Converters DC DC Converters Dc-Dc Converter, 5V, 1.6A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Applications Instrumentation
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Voltage 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6933-ea-pul-12000-80-6u-wc-32152 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 80 amps
View Details