XP Power MTC75 Series DC Power Supply MTC7528S05

Description
• 75-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty
Request a Quote Datasheet
Description
• 75-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MTC75 Series DC Power Supply - MTC7528S05 - XP Power
Sunnyvale, CA, USA
MTC75 Series DC Power Supply
MTC7528S05
MTC75 Series DC Power Supply MTC7528S05
• 75-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty

• 75-150 Watts
• 10-40 VDC Input Range
• Designed for Vetronic & Avionic Use
• Magnetic Feedback Technology
• -55 °C to +100 ºC Operation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-4667-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4667-ND
DC DC Converters 1470-4667-ND
Isolated Module DC DC Converter 1 Output 5V 15A 10V - 40V Input

Isolated Module DC DC Converter 1 Output 5V 15A 10V - 40V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MTC7528S05
796480-MTC7528S05
Power Supplies Board Mount DCDC Converters - MTC7528S05 796480-MTC7528S05
Manufacturer: XP Power Win Source Part Number: 796480-MTC7528S05 Series: MTC Packaging: Box Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OCP, OTP, OVP Package: 12-DIP Module Applications: ITE (Commercial) Power (Watts): 75W Control Features: Enable, Active High Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 84% Family Name: MTC7528 Categories: Power Supplies - Board Mount Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Input Voltage MIN: 10V Voltage Input MAX: 40V Current - Output (Maximum): 15A Introduction Date: May 21, 2009 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: XP Power
Win Source Part Number: 796480-MTC7528S05
Series: MTC
Packaging: Box
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: Remote On/Off, OCP, OTP, OVP
Package: 12-DIP Module
Applications: ITE (Commercial)
Power (Watts): 75W
Control Features: Enable, Active High
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 84%
Family Name: MTC7528
Categories: Power Supplies - Board Mount
Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Input Voltage MIN: 10V
Voltage Input MAX: 40V
Current - Output (Maximum): 15A
Introduction Date: May 21, 2009
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dc/dc Converter, 75W, 5V, 15A; Power Supply Approvals Xp Power - 82X2387 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 75W, 5V, 15A; Power Supply Approvals Xp Power
82X2387
Dc/dc Converter, 75W, 5V, 15A; Power Supply Approvals Xp Power 82X2387
DC/DC CONVERTER, 75W, 5V, 15A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC/DC CONVERTER, 75W, 5V, 15A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number MTC7528S05 1470-4667-ND 796480-MTC7528S05 82X2387
Product Name MTC75 Series DC Power Supply DC DC Converters Power Supplies Board Mount DCDC Converters - MTC7528S05 Dc/dc Converter, 75W, 5V, 15A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Military
Features Remote Sense, Thermal Warning
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / Desktop Programmable DC Power - ea-psi-9080-20-dt-29594 - TPS Elektronik GmbH
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Voltage 0.0 to 80.0 volts
View Details