The JTK1524D12 is a DC/DC converter from the JTK15 Series by XP Power, designed to deliver dual outputs of ±12 V with a maximum output current of ±0.625 A. It operates within a wide input voltage range of 9-36 VDC and features a high efficiency of up to 88%. The converter has a compact design with a power density of 38.4 W/in² and provides 1600 VDC isolation between input, output, and case. Key specifications include an initial set accuracy of ±1%, line regulation of ±0.2% for single outputs, and load regulation of ±0.5%. The device supports remote on/off functionality and includes protections for overload, overvoltage, and short circuits. It can operate in temperatures ranging from -40 °C to +100 °C, making it suitable for various applications. The JTK1524D12 is UL approved and comes with a 3-year warranty, ensuring reliability for engineering projects.
• 15 Watts
• High Power Density
• Operating Temperature -40 ºC to +100 ºC
• Single & Dual Outputs
• 1600 VDC Isolation
• 3 Year Warranty
Isolated Module DC DC Converter 2 Output 12V -12V 625mA 9V - 36V Input
DC DC CONVERTER +/-12V 15W
| XP Power | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | JTK1524D12 | JTK1524D12-ND | JTK1524D12 |
| Product Name | JTK15 Series DC/DC Converter | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Applications | Instrumentation, Industrial | ITE (Commercial) | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |