XP Power JTM20 Series DC/DC Converter JTM2048D12

Description
• 20 Watts • 4:1 Input Range • -40 °C to +105 °C Operating Temperature • Single & Dual Outputs • Overvoltage & Overcurrent Protection • 3 Year Warranty
Request a Quote Datasheet
Description
• 20 Watts • 4:1 Input Range • -40 °C to +105 °C Operating Temperature • Single & Dual Outputs • Overvoltage & Overcurrent Protection • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTM20 Series DC/DC Converter - JTM2048D12 - XP Power
Sunnyvale, CA, USA
JTM20 Series DC/DC Converter
JTM2048D12
JTM20 Series DC/DC Converter JTM2048D12
• 20 Watts • 4:1 Input Range • -40 °C to +105 °C Operating Temperature • Single & Dual Outputs • Overvoltage & Overcurrent Protection • 3 Year Warranty

• 20 Watts
• 4:1 Input Range
• -40 °C to +105 °C Operating Temperature
• Single & Dual Outputs
• Overvoltage & Overcurrent Protection
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JTM2048D12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JTM2048D12-ND
DC DC Converters JTM2048D12-ND
Isolated Module DC DC Converter 2 Output 12V -12V 835mA, 835mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 835mA, 835mA 18V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JTM2048D12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTM2048D12
Power Supplies - Board Mount - DC DC Converters JTM2048D12
DC DC CONVERTER +/-12V 20W

DC DC CONVERTER +/-12V 20W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 20W, 12V, -12V; Power Supply Approvals Xp Power - 04R8917 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 20W, 12V, -12V; Power Supply Approvals Xp Power
04R8917
Dc-Dc Converter, Iso Pol, 2 O/p, 20W, 12V, -12V; Power Supply Approvals Xp Power 04R8917
DC-DC CONVERTER, ISO POL, 2 O/P, 20W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:835mA; Output Regulation:Regulated RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 20W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:835mA; Output Regulation:Regulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTM2048D12 JTM2048D12-ND JTM2048D12 04R8917
Product Name JTM20 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 20W, 12V, -12V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Induction Power Supply Unit - VIP® Multi-Switch™ - Inductotherm Group
Specs
Applications Instrumentation, Graphite Heating Applications
DC Output Power 1.50E6 watts
Number of Outputs 8 #
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details