XP Power JTH15 Series DC/DC Converter JTH1524D15

Description
• 15 Watts • 4:1 Input Range • 1500 VDC Isolation • Efficiency up to 86% • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs
Request a Quote Datasheet
Description
• 15 Watts • 4:1 Input Range • 1500 VDC Isolation • Efficiency up to 86% • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTH15 Series DC/DC Converter - JTH1524D15 - XP Power
Sunnyvale, CA, USA
JTH15 Series DC/DC Converter
JTH1524D15
JTH15 Series DC/DC Converter JTH1524D15
• 15 Watts • 4:1 Input Range • 1500 VDC Isolation • Efficiency up to 86% • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs

• 15 Watts
• 4:1 Input Range
• 1500 VDC Isolation
• Efficiency up to 86%
• -40 °C to +100 °C Operating Temperature
• Single & Dual Outputs

Supplier's Site Datasheet
DC DC Converters - 1470-2109-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2109-5-ND
DC DC Converters 1470-2109-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JTH1524D15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTH1524D15
Power Supplies - Board Mount - DC DC Converters JTH1524D15
DC DC CONVERTER +/-15V 15W

DC DC CONVERTER +/-15V 15W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 15V, -15V; Power Supply Approvals Xp Power - 32M9273 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 15V, -15V; Power Supply Approvals Xp Power
32M9273
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 15V, -15V; Power Supply Approvals Xp Power 32M9273
DC-DC CONVERTER, ISO POL, 2 O/P, 15W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:500mA; Output Regulation:Regulated RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 15W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:500mA; Output Regulation:Regulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTH1524D15 1470-2109-5-ND JTH1524D15 32M9273
Product Name JTH15 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 15V, -15V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
85W - 120W Harsh Environment Quarter Brick Converters - HQA2W120W050V - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
View Details