XP Power JTL30 Series DC/DC Converter JTL3024D05

Description
• 30 Watts • 4:1 Input Range • High Power Density • Single, Dual and Triple Outputs • High Efficiency - Up to 91% • 3 Year Warranty
Request a Quote Datasheet
Description
• 30 Watts • 4:1 Input Range • High Power Density • Single, Dual and Triple Outputs • High Efficiency - Up to 91% • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTL30 Series DC/DC Converter - JTL3024D05 - XP Power
Sunnyvale, CA, USA
JTL30 Series DC/DC Converter
JTL3024D05
JTL30 Series DC/DC Converter JTL3024D05
• 30 Watts • 4:1 Input Range • High Power Density • Single, Dual and Triple Outputs • High Efficiency - Up to 91% • 3 Year Warranty

• 30 Watts
• 4:1 Input Range
• High Power Density
• Single, Dual and Triple Outputs
• High Efficiency - Up to 91%
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2118-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2118-5-ND
DC DC Converters 1470-2118-5-ND
Isolated Module DC DC Converter 2 Output 5V -5V 3A, 3A 9V - 36V Input

Isolated Module DC DC Converter 2 Output 5V -5V 3A, 3A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 30W, 3A, 3A, 5V, -5V; Power Supply Approvals Xp Power - 52R2881 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 30W, 3A, 3A, 5V, -5V; Power Supply Approvals Xp Power
52R2881
Dc-Dc Converter, Iso Pol, 2 O/p, 30W, 3A, 3A, 5V, -5V; Power Supply Approvals Xp Power 52R2881
DC-DC CONVERTER, ISO POL, 2 O/P, 30W, 3A, 3A, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Isolation Voltage:1.6kV RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 30W, 3A, 3A, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Isolation Voltage:1.6kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number JTL3024D05 1470-2118-5-ND 52R2881
Product Name JTL30 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 30W, 3A, 3A, 5V, -5V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Applications Instrumentation, Industrial
Operating Temperature -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Bench Power, XPF Series -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 60.0 volts
AC Output Current 10 to 20 amps
View Details