XP Power MTC35 Series DC/DC Converter MTC3528S05

Description
• 35-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty
Request a Quote Datasheet
Description
• 35-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MTC35 Series DC/DC Converter - MTC3528S05 - XP Power
Sunnyvale, CA, USA
MTC35 Series DC/DC Converter
MTC3528S05
MTC35 Series DC/DC Converter MTC3528S05
• 35-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty

• 35-150 Watts
• 10-40 VDC Input Range
• Designed for Vetronic & Avionic Use
• Magnetic Feedback Technology
• -55 °C to +100 ºC Operation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-4655-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4655-ND
DC DC Converters 1470-4655-ND
Isolated Module DC DC Converter 1 Output 5V 7A 10V - 40V Input

Isolated Module DC DC Converter 1 Output 5V 7A 10V - 40V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MTC3528S05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MTC3528S05
Power Supplies - Board Mount - DC DC Converters MTC3528S05
DC DC CONVERTER 5V 35W

DC DC CONVERTER 5V 35W

Supplier's Site
Dc/dc Converter, 35W, 5V, 7A; Power Supply Approvals Xp Power - 88T7638 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 35W, 5V, 7A; Power Supply Approvals Xp Power
88T7638
Dc/dc Converter, 35W, 5V, 7A; Power Supply Approvals Xp Power 88T7638
DC/DC CONVERTER, 35W, 5V, 7A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:35W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:7A; Output Voltage - Output 2:-; Isolation Voltage:1.5kV RoHS Compliant: Yes

DC/DC CONVERTER, 35W, 5V, 7A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:35W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:7A; Output Voltage - Output 2:-; Isolation Voltage:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number MTC3528S05 1470-4655-ND MTC3528S05 88T7638
Product Name MTC35 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 35W, 5V, 7A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Applications Instrumentation ITE (Commercial)
Features Overload Protection
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
DC Power Supply - DHP50-200M2M9D - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details