XP Power JTF08 Series DC/DC Converter JTF0848S05

Description
• 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty
Request a Quote Datasheet
Description
• 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTF08 Series DC/DC Converter - JTF0848S05 - XP Power
Sunnyvale, CA, USA
JTF08 Series DC/DC Converter
JTF0848S05
JTF08 Series DC/DC Converter JTF0848S05
• 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty

• 8-12 Watts
• Wide 4:1 Input Range
• Operating Temperature -40 ºC to +105 ºC
• Single & Dual Outputs
• Standard Remote On/Off
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2087-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2087-5-ND
DC DC Converters 1470-2087-5-ND
Isolated Module DC DC Converter 1 Output 5V 1.5A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 1.5A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 8W, 1.5A, 5V; Power Supply Approvals Xp Power - 99R4342 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 8W, 1.5A, 5V; Power Supply Approvals Xp Power
99R4342
Dc-Dc Converter, Iso Pol, 1 O/p, 8W, 1.5A, 5V; Power Supply Approvals Xp Power 99R4342
DC-DC CONVERTER, ISO POL, 1 O/P, 8W, 1.5A, 5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 8W, 1.5A, 5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JTF0848S05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTF0848S05
Power Supplies - Board Mount - DC DC Converters JTF0848S05
DC DC CONVERTER 5V 8W

DC DC CONVERTER 5V 8W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTF0848S05 1470-2087-5-ND 99R4342 JTF0848S05
Product Name JTF08 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 8W, 1.5A, 5V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-48-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details