XP Power DC-DC Converters JWE0848D12

Description
Regulated Single & Dual Output Ultra Wide 4:1 Input Range DIP16 Package 1500 VDC Isolation Operating Temperature -40 °C to +105 °C Full Power to +70 °C ITE Safety Approvals High Power Density Metal Case 3 Year Warranty
Request a Quote Datasheet
Description
Regulated Single & Dual Output Ultra Wide 4:1 Input Range DIP16 Package 1500 VDC Isolation Operating Temperature -40 °C to +105 °C Full Power to +70 °C ITE Safety Approvals High Power Density Metal Case 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - JWE0848D12 - XP Power
Sunnyvale, CA, USA
DC-DC Converters
JWE0848D12
DC-DC Converters JWE0848D12
Regulated Single & Dual Output Ultra Wide 4:1 Input Range DIP16 Package 1500 VDC Isolation Operating Temperature -40 °C to +105 °C Full Power to +70 °C ITE Safety Approvals High Power Density Metal Case 3 Year Warranty
  • Regulated Single & Dual Output
  • Ultra Wide 4:1 Input Range
  • DIP16 Package
  • 1500 VDC Isolation
  • Operating Temperature -40 °C to +105 °C
  • Full Power to +70 °C
  • ITE Safety Approvals
  • High Power Density
  • Metal Case
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-4087-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4087-ND
DC DC Converters 1470-4087-ND
Isolated Module DC DC Converter 2 Output 12V -12V 335mA, 335mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 335mA, 335mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 8W; Power Supply Approvals Xp Power - 15AC8365 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 8W; Power Supply Approvals Xp Power
15AC8365
Dc-Dc Converter, 2 O/p, 8W; Power Supply Approvals Xp Power 15AC8365
DC-DC CONVERTER, 2 O/P, 8W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:8W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:335mA; Output Voltage - Output 2:-12V; Width:13.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 8W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:8W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:335mA; Output Voltage - Output 2:-12V; Width:13.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JWE0848D12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JWE0848D12
Power Supplies - Board Mount - DC DC Converters JWE0848D12
DC DC CONVERTER +/-12V 8W

DC DC CONVERTER +/-12V 8W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JWE0848D12 1470-4087-ND 15AC8365 JWE0848D12
Product Name DC-DC Converters DC DC Converters Dc-Dc Converter, 2 O/p, 8W; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Voltage -12.0 to 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6862-ea-pub-10500-360-6u-60000w-32081 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 360 amps
View Details
Gold Box
Specs
Type Current Source; DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details