XP Power JTL40 Series DC/DC Converter JTL4024S05

Description
• 40 Watts • 4:1 Input Range • High Power Density • Single and Dual Outputs • High Efficiency - Up to 92% • 3 Year Warranty
Request a Quote Datasheet
Description
• 40 Watts • 4:1 Input Range • High Power Density • Single and Dual Outputs • High Efficiency - Up to 92% • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTL40 Series DC/DC Converter - JTL4024S05 - XP Power
Sunnyvale, CA, USA
JTL40 Series DC/DC Converter
JTL4024S05
JTL40 Series DC/DC Converter JTL4024S05
• 40 Watts • 4:1 Input Range • High Power Density • Single and Dual Outputs • High Efficiency - Up to 92% • 3 Year Warranty

• 40 Watts
• 4:1 Input Range
• High Power Density
• Single and Dual Outputs
• High Efficiency - Up to 92%
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2127-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2127-5-ND
DC DC Converters 1470-2127-5-ND
Isolated Module DC DC Converter 1 Output 5V 8A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 8A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 40W, 8A, 5V; Power Supply Approvals Xp Power - 79R9200 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 40W, 8A, 5V; Power Supply Approvals Xp Power
79R9200
Dc-Dc Conv, Iso Pol, 1 O/p, 40W, 8A, 5V; Power Supply Approvals Xp Power 79R9200
DC-DC CONV, ISO POL, 1 O/P, 40W, 8A, 5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 40W, 8A, 5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JTL4024S05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTL4024S05
Power Supplies - Board Mount - DC DC Converters JTL4024S05
DC DC CONVERTER 5V 40W

DC DC CONVERTER 5V 40W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTL4024S05 1470-2127-5-ND 79R9200 JTL4024S05
Product Name JTL40 Series DC/DC Converter DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 40W, 8A, 5V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - P86C-80375 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 30000 watts
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details