XP Power Industrial, DIN Rail Power Supplies JVA401500S15-DF

Description
DC/DC DIN RAIL SUPPLY 15V 40W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 15V 40W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1470-4493-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-4493-ND
Industrial, DIN Rail Power Supplies 1470-4493-ND
DC/DC DIN RAIL SUPPLY 15V 40W

DC/DC DIN RAIL SUPPLY 15V 40W

Buy Now Datasheet
Dc-Dc Converter, 15V, 2.67A; Power Supply Approvals Xp Power - 43AC1979 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 2.67A; Power Supply Approvals Xp Power
43AC1979
Dc-Dc Converter, 15V, 2.67A; Power Supply Approvals Xp Power 43AC1979
DC-DC CONVERTER, 15V, 2.67A; Power Supply Approvals:ITE; Input Ratio:8:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2.67A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 2.67A; Power Supply Approvals:ITE; Input Ratio:8:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2.67A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4493-ND 43AC1979
Product Name Industrial, DIN Rail Power Supplies Dc-Dc Converter, 15V, 2.67A; Power Supply Approvals Xp Power
Type 1 DC-DC Converter
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 2.67 amps 2.67 amps
DC Input Voltage 200.0 to 1500.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 1026003 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 360.0 volts
DC Output Current 15 amps
View Details