DC/DC DIN RAIL SUPPLY 5V 10W
DC-DC CONVERTER, 5V, 2A; Power Supply Approvals:ITE; Input Ratio:8:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1470-4477-ND | 43AC1963 |
| Product Name | Industrial, DIN Rail Power Supplies | Dc-Dc Converter, 5V, 2A; Power Supply Approvals Xp Power |
| Type | 1 | DC-DC Converter |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | |
| DC Output Current | 2 amps | 2 amps |
| DC Input Voltage | 200.0 to 1500.0 volts |