XP Power MTC30 Series DC Power Supply MTC3028D15

Description
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty
Request a Quote Datasheet
Description
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MTC30 Series DC Power Supply - MTC3028D15 - XP Power
Sunnyvale, CA, USA
MTC30 Series DC Power Supply
MTC3028D15
MTC30 Series DC Power Supply MTC3028D15
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty

• 5-35 Watts
• 10-50 VDC Input Range
• Designed For Vetronic & Avionic Use
• Single & Dual Output Versions
• -55 °C Operation Available
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - MTC3028D15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
MTC3028D15-ND
DC DC Converters MTC3028D15-ND
Isolated Module DC DC Converter 2 Output 15V -15V 1.6A, 1.6A 15.5V - 40V Input

Isolated Module DC DC Converter 2 Output 15V -15V 1.6A, 1.6A 15.5V - 40V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 30W, 15V, -15V; Power Supply Approvals Xp Power - 07R8741 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 30W, 15V, -15V; Power Supply Approvals Xp Power
07R8741
Dc-Dc Converter, Iso Pol, 2 O/p, 30W, 15V, -15V; Power Supply Approvals Xp Power 07R8741
DC-DC CONVERTER, ISO POL, 2 O/P, 30W, 15V, -15V; Power Supply Approvals:-; Input Ratio:3:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-15V RoHS Compliant: No

DC-DC CONVERTER, ISO POL, 2 O/P, 30W, 15V, -15V; Power Supply Approvals:-; Input Ratio:3:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-15V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number MTC3028D15 MTC3028D15-ND 07R8741
Product Name MTC30 Series DC Power Supply DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 30W, 15V, -15V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Military
Features Overtemperature Protection
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
DC-DC Converters - i7A4W033A033V-001-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-PSC-12024-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers