XP Power JTF12 Series DC/DC Converter JTF1224S05

Description
• 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty
Request a Quote Datasheet
Description
• 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTF12 Series DC/DC Converter - JTF1224S05 - XP Power
Sunnyvale, CA, USA
JTF12 Series DC/DC Converter
JTF1224S05
JTF12 Series DC/DC Converter JTF1224S05
• 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty

• 8-12 Watts
• Wide 4:1 Input Range
• Operating Temperature -40 ºC to +105 ºC
• Single & Dual Outputs
• Standard Remote On/Off
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2098-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2098-5-ND
DC DC Converters 1470-2098-5-ND
Isolated Module DC DC Converter 1 Output 5V 2.4A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 2.4A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 12W, 2.4A, 5.1V; Power Supply Approvals Xp Power - 04R8892 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 12W, 2.4A, 5.1V; Power Supply Approvals Xp Power
04R8892
Dc-Dc Converter, Iso Pol, 1 O/p, 12W, 2.4A, 5.1V; Power Supply Approvals Xp Power 04R8892
DC-DC CONVERTER, ISO POL, 1 O/P, 12W, 2.4A, 5.1V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:2.4A; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 12W, 2.4A, 5.1V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:2.4A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JTF1224S05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTF1224S05
Power Supplies - Board Mount - DC DC Converters JTF1224S05
DC DC CONVERTER 5V 12W

DC DC CONVERTER 5V 12W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTF1224S05 1470-2098-5-ND 04R8892 JTF1224S05
Product Name JTF12 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 12W, 2.4A, 5.1V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR60-18B2 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details