XP Power JTF08 Series DC/DC Converter JTF0824D15

Description
• 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty
Request a Quote Datasheet
Description
• 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTF08 Series DC/DC Converter - JTF0824D15 - XP Power
Sunnyvale, CA, USA
JTF08 Series DC/DC Converter
JTF0824D15
JTF08 Series DC/DC Converter JTF0824D15
• 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty

• 8-12 Watts
• Wide 4:1 Input Range
• Operating Temperature -40 ºC to +105 ºC
• Single & Dual Outputs
• Standard Remote On/Off
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2082-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2082-5-ND
DC DC Converters 1470-2082-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 265mA, 265mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 265mA, 265mA 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JTF0824D15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTF0824D15
Power Supplies - Board Mount - DC DC Converters JTF0824D15
DC DC CONVERTER +/-15V 8W

DC DC CONVERTER +/-15V 8W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 8W, 15V, -15V; Power Supply Approvals Xp Power - 99R4333 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 8W, 15V, -15V; Power Supply Approvals Xp Power
99R4333
Dc-Dc Converter, Iso Pol, 2 O/p, 8W, 15V, -15V; Power Supply Approvals Xp Power 99R4333
DC-DC CONVERTER, ISO POL, 2 O/P, 8W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:8W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:265mA; Output Voltage - Output 2:-15VRoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 8W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:8W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:265mA; Output Voltage - Output 2:-15VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTF0824D15 1470-2082-5-ND JTF0824D15 99R4333
Product Name JTF08 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 8W, 15V, -15V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Sources, i-iX Series II -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type AC Power Source
AC Output Voltage 0.0 to 300.0 volts
AC Output Current 0.0 to 120 amps
View Details
AC AC Wall Power Adapters - WAU200-600T-G-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details