XP Power DC DC Converters JWK2548S3V3

Description
Isolated Module DC DC Converter 1 Output 3.3V 6A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 6A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3479-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3479-ND
DC DC Converters 1470-3479-ND
Isolated Module DC DC Converter 1 Output 3.3V 6A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 6A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 6A; Power Supply Approvals Xp Power - 85Y2921 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 6A; Power Supply Approvals Xp Power
85Y2921
Dc-Dc Converter, 3.3V, 6A; Power Supply Approvals Xp Power 85Y2921
DC-DC CONVERTER, 3.3V, 6A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Isolation Voltage:1.5kVRoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 6A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Isolation Voltage:1.5kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3479-ND 85Y2921
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 6A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2149-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details