XP Power DC DC Converters JTE0324D12

Description
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 9V - 36V Input
Request a Quote
Description
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 9V - 36V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JTE03 Series DC-DC Converter from XP Power offers a compact solution with dual outputs and a maximum output power of 3W. It features a 4:1 input voltage range of 9-36 VDC or 18-75 VDC, making it versatile for various applications. The converter operates within a temperature range of -40 °C to +100 °C and does not require a minimum load, which simplifies integration into different systems. This model provides 1500 VDC isolation, with an optional 3000 VDC isolation available. It is designed for efficiency, with typical efficiencies ranging from 75% to 82% depending on the output voltage. The device includes protections such as short circuit protection and has a transient response time of less than 2 ms for load changes. The converter is housed in a DIP 24 plastic case, measuring 1.25 x 0.80 x 0.40 inches, and is compliant with safety standards including UL62368-1 and CE directives. It is suitable for applications requiring reliable power conversion in a compact form factor.

Datasheet Summary
Powered by GS/AI

The JTE03 Series DC-DC Converter from XP Power offers a compact solution with dual outputs and a maximum output power of 3W. It features a 4:1 input voltage range of 9-36 VDC or 18-75 VDC, making it versatile for various applications. The converter operates within a temperature range of -40 °C to +100 °C and does not require a minimum load, which simplifies integration into different systems. This model provides 1500 VDC isolation, with an optional 3000 VDC isolation available. It is designed for efficiency, with typical efficiencies ranging from 75% to 82% depending on the output voltage. The device includes protections such as short circuit protection and has a transient response time of less than 2 ms for load changes. The converter is housed in a DIP 24 plastic case, measuring 1.25 x 0.80 x 0.40 inches, and is compliant with safety standards including UL62368-1 and CE directives. It is suitable for applications requiring reliable power conversion in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-2924-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2924-5-ND
DC DC Converters 1470-2924-5-ND
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 3W, Dip; Power Supply Approvals Xp Power - 44Y5644 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3W, Dip; Power Supply Approvals Xp Power
44Y5644
Dc-Dc Converter, 2 O/p, 3W, Dip; Power Supply Approvals Xp Power 44Y5644
DC-DC CONVERTER, 2 O/P, 3W, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12V; Width:20.32mmRoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 3W, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12V; Width:20.32mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2924-5-ND 44Y5644
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 3W, Dip; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.1250 amps 0.1250 amps
Unlock Full Specs
to access all available technical data

Similar Products