XP Power MTC75 Series DC Power Supply MTC7528D12

Description
• 75-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty
Request a Quote Datasheet
Description
• 75-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MTC75 Series DC Power Supply - MTC7528D12 - XP Power
Sunnyvale, CA, USA
MTC75 Series DC Power Supply
MTC7528D12
MTC75 Series DC Power Supply MTC7528D12
• 75-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty

• 75-150 Watts
• 10-40 VDC Input Range
• Designed for Vetronic & Avionic Use
• Magnetic Feedback Technology
• -55 °C to +100 ºC Operation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-4665-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4665-ND
DC DC Converters 1470-4665-ND
Isolated Module DC DC Converter 2 Output 12V -12V 3.13A, 3.13A 10V - 40V Input

Isolated Module DC DC Converter 2 Output 12V -12V 3.13A, 3.13A 10V - 40V Input

Buy Now Datasheet
Dc/dc Converter, 75W, +/-12V, 3.13A; Power Supply Approvals Xp Power - 93T7992 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 75W, +/-12V, 3.13A; Power Supply Approvals Xp Power
93T7992
Dc/dc Converter, 75W, +/-12V, 3.13A; Power Supply Approvals Xp Power 93T7992
DC/DC CONVERTER, 75W, +/-12V, 3.13A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:75W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3.13A; Output Voltage - Output 2:-12V; Width:- RoHS Compliant: Yes

DC/DC CONVERTER, 75W, +/-12V, 3.13A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:75W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3.13A; Output Voltage - Output 2:-12V; Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number MTC7528D12 1470-4665-ND 93T7992
Product Name MTC75 Series DC Power Supply DC DC Converters Dc/dc Converter, 75W, +/-12V, 3.13A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Military
Features Remote Sense, Thermal Warning
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details
PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCR40-20A - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 800 watts
View Details