XP Power MTC15 Series DC Power Supply MTC1528S15

Description
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty
Request a Quote Datasheet
Description
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MTC15 Series DC Power Supply - MTC1528S15 - XP Power
Sunnyvale, CA, USA
MTC15 Series DC Power Supply
MTC1528S15
MTC15 Series DC Power Supply MTC1528S15
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty

• 5-35 Watts
• 10-50 VDC Input Range
• Designed For Vetronic & Avionic Use
• Single & Dual Output Versions
• -55 °C Operation Available
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - MTC1528S15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
MTC1528S15-ND
DC DC Converters MTC1528S15-ND
Isolated Module DC DC Converter 1 Output 15V 1A 15.5V - 40V Input

Isolated Module DC DC Converter 1 Output 15V 1A 15.5V - 40V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1A, 15V; Power Supply Approvals Xp Power - 42M3516 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1A, 15V; Power Supply Approvals Xp Power
42M3516
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1A, 15V; Power Supply Approvals Xp Power 42M3516
DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 1A, 15V; Power Supply Approvals:-; Input Ratio:3:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: No

DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 1A, 15V; Power Supply Approvals:-; Input Ratio:3:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number MTC1528S15 MTC1528S15-ND 42M3516
Product Name MTC15 Series DC Power Supply DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1A, 15V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Military
Features Overtemperature Protection
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-elr-10750-40-3u-27158 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 40 amps
View Details
Gold Box - Linear Power Supplies 5V/12V Combinations -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details