The DC-DC Converter, part number 04R8918, is a dual output, isolated power supply capable of delivering up to 20 watts. It provides output voltages of +15V and -15V, with a maximum output current of 665mA for each output. The converter operates within a wide input voltage range of 9-36 VDC and features a 4:1 input ratio. This model includes essential protections such as overvoltage, overload, and short circuit protection, ensuring reliable operation. It has a high efficiency rating of approximately 89% and operates within a temperature range of -40 °C to +105 °C. The device is convection-cooled and has a compact design with a power density of 25 W/in². The converter is compliant with various safety and EMC standards, making it suitable for a range of applications. It also features a remote on/off control function, enhancing its versatility in different circuit designs.
• 20 Watts
• 4:1 Input Range
• -40 °C to +105 °C Operating Temperature
• Single & Dual Outputs
• Overvoltage & Overcurrent Protection
• 3 Year Warranty
Isolated Module DC DC Converter 2 Output 15V -15V 665mA, 665mA 18V - 75V Input
DC DC CONVERTER +/-15V 20W
DC-DC CONVERTER, ISO POL, 2 O/P, 20W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:665mA; Output Regulation:Regulated
| XP Power | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | JTM2048D15 | JTM2048D15-ND | JTM2048D15 | 04R8918 |
| Product Name | JTM20 Series DC/DC Converter | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Iso Pol, 2 O/p, 20W, 15V, -15V; Power Supply Approvals Xp Power |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Applications | Instrumentation, Industrial | ITE (Commercial) | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |