XP Power MTC150 Series DC Power Supply MTC15028S05

Description
• 75-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty
Request a Quote Datasheet
Description
• 75-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MTC150 Series DC Power Supply - MTC15028S05 - XP Power
Sunnyvale, CA, USA
MTC150 Series DC Power Supply
MTC15028S05
MTC150 Series DC Power Supply MTC15028S05
• 75-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty

• 75-150 Watts
• 10-40 VDC Input Range
• Designed for Vetronic & Avionic Use
• Magnetic Feedback Technology
• -55 °C to +100 ºC Operation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-4650-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4650-ND
DC DC Converters 1470-4650-ND
Isolated Module DC DC Converter 1 Output 5V 30A 10V - 40V Input

Isolated Module DC DC Converter 1 Output 5V 30A 10V - 40V Input

Buy Now Datasheet
Dc/dc Converter, 150W, 5V, 30A; Power Supply Approvals Xp Power - 82X2380 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 150W, 5V, 30A; Power Supply Approvals Xp Power
82X2380
Dc/dc Converter, 150W, 5V, 30A; Power Supply Approvals Xp Power 82X2380
DC/DC CONVERTER, 150W, 5V, 30A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:30A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC/DC CONVERTER, 150W, 5V, 30A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:30A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number MTC15028S05 1470-4650-ND 82X2380
Product Name MTC150 Series DC Power Supply DC DC Converters Dc/dc Converter, 150W, 5V, 30A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Military
Features Remote Sense, Thermal Warning
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details