XP Power JTE Series DC-DC Converter JTE0648D05

Description
• 6 Watts • 4:1 Input Range • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • Optional Metal Case • 3 Year Warranty
Request a Quote Datasheet
Description
• 6 Watts • 4:1 Input Range • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • Optional Metal Case • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTE Series DC-DC Converter - JTE0648D05 - XP Power
Sunnyvale, CA, USA
JTE Series DC-DC Converter
JTE0648D05
JTE Series DC-DC Converter JTE0648D05
• 6 Watts • 4:1 Input Range • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • Optional Metal Case • 3 Year Warranty

• 6 Watts
• 4:1 Input Range
• Operating Temperature -40 °C to +100 °C
• Single & Dual Outputs
• Optional Metal Case
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2072-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2072-5-ND
DC DC Converters 1470-2072-5-ND
Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2O/p, 0.6A, 6W; Power Supply Approvals Xp Power - 19X6833 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2O/p, 0.6A, 6W; Power Supply Approvals Xp Power
19X6833
Dc-Dc Converter, Iso Pol, 2O/p, 0.6A, 6W; Power Supply Approvals Xp Power 19X6833
DC-DC CONVERTER, ISO POL, 2O/P, 0.6A, 6W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2O/P, 0.6A, 6W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number JTE0648D05 1470-2072-5-ND 19X6833
Product Name JTE Series DC-DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 2O/p, 0.6A, 6W; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Applications Instrumentation, Military
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage -5.0 to 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227167 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details