XP Power MTC05 Series DC Power Supply MTC0528S28

Description
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty
Request a Quote Datasheet
Description
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MTC05 Series DC Power Supply - MTC0528S28 - XP Power
Sunnyvale, CA, USA
MTC05 Series DC Power Supply
MTC0528S28
MTC05 Series DC Power Supply MTC0528S28
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty

• 5-35 Watts
• 10-50 VDC Input Range
• Designed For Vetronic & Avionic Use
• Single & Dual Output Versions
• -55 °C Operation Available
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - MTC0528S28-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
MTC0528S28-ND
DC DC Converters MTC0528S28-ND
Isolated Module DC DC Converter 1 Output 28V 180mA 15.5V - 40V Input

Isolated Module DC DC Converter 1 Output 28V 180mA 15.5V - 40V Input

Buy Now Datasheet

Technical Specifications

  XP Power DigiKey
Product Category Power Supplies Power Supplies
Product Number MTC0528S28 MTC0528S28-ND
Product Name MTC05 Series DC Power Supply DC DC Converters
Type DC-DC Converter DC-DC Converter; 1
Technology Switching Power Supply
Applications Military
Features Overtemperature Protection
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
AC DC Desktop, Wall Power Adapters - WSU075-2400-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers