XP Power MTC150 Series DC Power Supply MTC15028S12

Description
• 75-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty
Request a Quote Datasheet
Description
• 75-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MTC150 Series DC Power Supply - MTC15028S12 - XP Power
Sunnyvale, CA, USA
MTC150 Series DC Power Supply
MTC15028S12
MTC150 Series DC Power Supply MTC15028S12
• 75-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty

• 75-150 Watts
• 10-40 VDC Input Range
• Designed for Vetronic & Avionic Use
• Magnetic Feedback Technology
• -55 °C to +100 ºC Operation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-4651-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4651-ND
DC DC Converters 1470-4651-ND
Isolated Module DC DC Converter 1 Output 12V 12.5A 10V - 40V Input

Isolated Module DC DC Converter 1 Output 12V 12.5A 10V - 40V Input

Buy Now Datasheet
Dc/dc Converter, 150W, 12V, 12.5A; Power Supply Approvals Xp Power - 82X2381 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 150W, 12V, 12.5A; Power Supply Approvals Xp Power
82X2381
Dc/dc Converter, 150W, 12V, 12.5A; Power Supply Approvals Xp Power 82X2381
DC/DC CONVERTER, 150W, 12V, 12.5A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC/DC CONVERTER, 150W, 12V, 12.5A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number MTC15028S12 1470-4651-ND 82X2381
Product Name MTC150 Series DC Power Supply DC DC Converters Dc/dc Converter, 150W, 12V, 12.5A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Military
Features Remote Sense, Thermal Warning
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psi-10360-80-3u-27664 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 80 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Space Products - S2807S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 125 C (257 F)
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details