XP Power DC DC Converters JTL6024D12

Description
Isolated Module DC DC Converter 2 Output 12V -12V 2.5A, 2.5A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 2.5A, 2.5A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3560-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3560-ND
DC DC Converters 1470-3560-ND
Isolated Module DC DC Converter 2 Output 12V -12V 2.5A, 2.5A 9V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 2.5A, 2.5A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 2.5A; Power Supply Approvals Xp Power - 98Y4010 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 2.5A; Power Supply Approvals Xp Power
98Y4010
Dc-Dc Converter, 12V, 2.5A; Power Supply Approvals Xp Power 98Y4010
DC-DC CONVERTER, 12V, 2.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 2.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3560-ND 98Y4010
Product Name DC DC Converters Dc-Dc Converter, 12V, 2.5A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2.5 amps 2.5 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PS-12-2 Open Power Supply - PS-12-2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - 320V MOD. MASTER - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 200 watts
View Details