XP Power MTC05 Series DC Power Supply MTC0528S3V3

Description
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty
Request a Quote Datasheet
Description
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MTC05 Series DC Power Supply - MTC0528S3V3 - XP Power
Sunnyvale, CA, USA
MTC05 Series DC Power Supply
MTC0528S3V3
MTC05 Series DC Power Supply MTC0528S3V3
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty

• 5-35 Watts
• 10-50 VDC Input Range
• Designed For Vetronic & Avionic Use
• Single & Dual Output Versions
• -55 °C Operation Available
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - MTC0528S3V3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
MTC0528S3V3-ND
DC DC Converters MTC0528S3V3-ND
Isolated Module DC DC Converter 1 Output 3.3V 1.21A 15.5V - 40V Input

Isolated Module DC DC Converter 1 Output 3.3V 1.21A 15.5V - 40V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 1.21A, 3.3V; Power Supply Approvals Xp Power - 07R8737 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 1.21A, 3.3V; Power Supply Approvals Xp Power
07R8737
Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 1.21A, 3.3V; Power Supply Approvals Xp Power 07R8737
DC-DC CONVERTER, ISO POL, 1 O/P, 4W, 1.21A, 3.3V; Power Supply Approvals:-; Input Ratio:3:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.21A; Output Voltage - Output 2:- RoHS Compliant: No

DC-DC CONVERTER, ISO POL, 1 O/P, 4W, 1.21A, 3.3V; Power Supply Approvals:-; Input Ratio:3:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.21A; Output Voltage - Output 2:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number MTC0528S3V3 MTC0528S3V3-ND 07R8737
Product Name MTC05 Series DC Power Supply DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 1.21A, 3.3V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Military
Features Overtemperature Protection
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details
PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details