XP Power JTF12 Series DC/DC Converter JTF1224D12

Description
• 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty
Request a Quote Datasheet
Description
• 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTF12 Series DC/DC Converter - JTF1224D12 - XP Power
Sunnyvale, CA, USA
JTF12 Series DC/DC Converter
JTF1224D12
JTF12 Series DC/DC Converter JTF1224D12
• 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty

• 8-12 Watts
• Wide 4:1 Input Range
• Operating Temperature -40 ºC to +105 ºC
• Single & Dual Outputs
• Standard Remote On/Off
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2097-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2097-5-ND
DC DC Converters 1470-2097-5-ND
Isolated Module DC DC Converter 2 Output 12V -12V 500mA, 500mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 500mA, 500mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 12W, 12V, -12V; Power Supply Approvals Xp Power - 04R8890 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 12W, 12V, -12V; Power Supply Approvals Xp Power
04R8890
Dc-Dc Converter, Iso Pol, 2 O/p, 12W, 12V, -12V; Power Supply Approvals Xp Power 04R8890
DC-DC CONVERTER, ISO POL, 2 O/P, 12W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Regulation:Regulated RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 12W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Regulation:Regulated RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JTF1224D12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTF1224D12
Power Supplies - Board Mount - DC DC Converters JTF1224D12
DC DC CONVERTER +/-12V 12W

DC DC CONVERTER +/-12V 12W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTF1224D12 1470-2097-5-ND 04R8890 JTF1224D12
Product Name JTF12 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 12W, 12V, -12V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Modules / ACDC Bidirectional - tps-bm1512ktirf-27867 - TPS Elektronik GmbH
Specs
Type DC Power Supply
Technology Switching Power Supply
AC Output Voltage 323.0 to 456.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - M3GB12012S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details