XP Power JTF10 Series DC/DC Converter JTF1024D05

Description
• 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty
Request a Quote Datasheet
Description
• 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTF10 Series DC/DC Converter - JTF1024D05 - XP Power
Sunnyvale, CA, USA
JTF10 Series DC/DC Converter
JTF1024D05
JTF10 Series DC/DC Converter JTF1024D05
• 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty

• 8-12 Watts
• Wide 4:1 Input Range
• Operating Temperature -40 ºC to +105 ºC
• Single & Dual Outputs
• Standard Remote On/Off
• 3 Year Warranty

Supplier's Site Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
205776-JTF1024D05
Power Supplies - Board Mount 205776-JTF1024D05
Manufacturer: XP-Power Win Source Part Number: 205776-JTF1024D05 Category: Power Supplies - Board Mount Family: DC DC Converters Series: JTF Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Features: Remote On/Off, OCP, OVP, SCP Package: 24-DIP Module (9 Leads) Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Voltage - Isolation: 1.6kV (1600V) Number of Outputs: 2 Current - Output (Max): 1A, 1A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 5V Voltage - Output 2: -5V Power (Watts) - Manufacture Series: 10W Efficiency: 85% Power (Watts) - Max: 10W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: XP-Power
Win Source Part Number: 205776-JTF1024D05
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: JTF
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Features: Remote On/Off, OCP, OVP, SCP
Package: 24-DIP Module (9 Leads)
Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1.6kV (1600V)
Number of Outputs: 2
Current - Output (Max): 1A, 1A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Power (Watts) - Manufacture Series: 10W
Efficiency: 85%
Power (Watts) - Max: 10W
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 1470-2089-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2089-5-ND
DC DC Converters 1470-2089-5-ND
Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 9V - 36V Input

Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 10W, 1A, 1A, 5V, -5V; Power Supply Approvals Xp Power - 24T5305 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 10W, 1A, 1A, 5V, -5V; Power Supply Approvals Xp Power
24T5305
Dc-Dc Converter, Iso Pol, 2 O/p, 10W, 1A, 1A, 5V, -5V; Power Supply Approvals Xp Power 24T5305
DC-DC CONVERTER, ISO POL, 2 O/P, 10W, 1A, 1A, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Isolation Voltage:1.6kV RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 10W, 1A, 1A, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Isolation Voltage:1.6kV RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JTF1024D05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTF1024D05
Power Supplies - Board Mount - DC DC Converters JTF1024D05
DC DC CONVERTER +/-5V 10W

DC DC CONVERTER +/-5V 10W

Supplier's Site

Technical Specifications

  XP Power Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTF1024D05 205776-JTF1024D05 1470-2089-5-ND 24T5305 JTF1024D05
Product Name JTF10 Series DC/DC Converter Power Supplies - Board Mount DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 10W, 1A, 1A, 5V, -5V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QPDF-600-12-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
5000W High Input Voltage – 600Vdc Input - HVI 5K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details