XP Power MTC15 Series DC Power Supply MTC1528S3V3

Description
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty
Request a Quote Datasheet
Description
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MTC15 Series DC Power Supply - MTC1528S3V3 - XP Power
Sunnyvale, CA, USA
MTC15 Series DC Power Supply
MTC1528S3V3
MTC15 Series DC Power Supply MTC1528S3V3
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty

• 5-35 Watts
• 10-50 VDC Input Range
• Designed For Vetronic & Avionic Use
• Single & Dual Output Versions
• -55 °C Operation Available
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - MTC1528S3V3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
MTC1528S3V3-ND
DC DC Converters MTC1528S3V3-ND
Isolated Module DC DC Converter 1 Output 3.3V 3.03A 15.5V - 40V Input

Isolated Module DC DC Converter 1 Output 3.3V 3.03A 15.5V - 40V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 3.03A, 3.3V; Power Supply Approvals Xp Power - 40P3827 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 3.03A, 3.3V; Power Supply Approvals Xp Power
40P3827
Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 3.03A, 3.3V; Power Supply Approvals Xp Power 40P3827
DC-DC CONVERTER, ISO POL, 1 O/P, 10W, 3.03A, 3.3V; Power Supply Approvals:-; Input Ratio:3:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:3.03A; Output Voltage - Output 2:-RoHS Compliant: No

DC-DC CONVERTER, ISO POL, 1 O/P, 10W, 3.03A, 3.3V; Power Supply Approvals:-; Input Ratio:3:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:3.03A; Output Voltage - Output 2:-RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number MTC1528S3V3 MTC1528S3V3-ND 40P3827
Product Name MTC15 Series DC Power Supply DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 3.03A, 3.3V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Military
Features Overtemperature Protection
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
DC-DC Converters - iBF05012A006V-003-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-2012 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers