XP Power DC DC Converters JTD2048S3V3

Description
Isolated Module DC DC Converter 1 Output 3.3V 5.5A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 5.5A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4108-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4108-ND
DC DC Converters 1470-4108-ND
Isolated Module DC DC Converter 1 Output 3.3V 5.5A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 5.5A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 1.6A; Power Supply Approvals Xp Power - 17AC5159 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 1.6A; Power Supply Approvals Xp Power
17AC5159
Dc-Dc Converter, 3.3V, 1.6A; Power Supply Approvals Xp Power 17AC5159
DC-DC CONVERTER, 3.3V, 1.6A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:5.5A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 1.6A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:5.5A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JTD2048S3V3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTD2048S3V3
Power Supplies - Board Mount - DC DC Converters JTD2048S3V3
DC DC CONVERTER 3.3V 18.2W

DC DC CONVERTER 3.3V 18.2W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-4108-ND 17AC5159 JTD2048S3V3
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 1.6A; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to ? C (-40 to ? F)
DC Output Current 5.5 amps 5.5 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-elr-11000-10-2u-27246 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 10 amps
View Details
Power Supply - 48018 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 24.0 volts
View Details