XP Power JTF12 Series DC/DC Converter JTF1224S3V3

Description
• 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty
Request a Quote Datasheet
Description
• 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTF12 Series DC/DC Converter - JTF1224S3V3 - XP Power
Sunnyvale, CA, USA
JTF12 Series DC/DC Converter
JTF1224S3V3
JTF12 Series DC/DC Converter JTF1224S3V3
• 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty

• 8-12 Watts
• Wide 4:1 Input Range
• Operating Temperature -40 ºC to +105 ºC
• Single & Dual Outputs
• Standard Remote On/Off
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2101-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2101-5-ND
DC DC Converters 1470-2101-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 3.5A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 3.5A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JTF1224S3V3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTF1224S3V3
Power Supplies - Board Mount - DC DC Converters JTF1224S3V3
DC DC CONVERTER 3.3V 12W

DC DC CONVERTER 3.3V 12W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 12W, 3.5A, 3.3V; Power Supply Approvals Xp Power - 04R8895 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 12W, 3.5A, 3.3V; Power Supply Approvals Xp Power
04R8895
Dc-Dc Converter, Iso Pol, 1 O/p, 12W, 3.5A, 3.3V; Power Supply Approvals Xp Power 04R8895
DC-DC CONVERTER, ISO POL, 1 O/P, 12W, 3.5A, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:3.5A; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 12W, 3.5A, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:3.5A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTF1224S3V3 1470-2101-5-ND JTF1224S3V3 04R8895
Product Name JTF12 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 12W, 3.5A, 3.3V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
200W, Rugged DC/DC Converter for Redundant Operation in Railway and Other Heavy Duty Environments - RWD 200-P200L, RWD 200-P200X - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details